JAE Electronics, Inc. LVDS Connectors FI-X30HL

Description
LVDS 30 WAY CRIMP HOUSING WITH LATCH
Request a Quote Datasheet
Description
LVDS 30 WAY CRIMP HOUSING WITH LATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors - 435667 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
435667
LVDS Connectors 435667
LVDS 30 WAY CRIMP HOUSING WITH LATCH

LVDS 30 WAY CRIMP HOUSING WITH LATCH

Supplier's Site
Connectors - FI-X30HL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
FI-X30HL
Connectors FI-X30HL
CONN PLUG HSG 30POS 1.00MM

CONN PLUG HSG 30POS 1.00MM

Buy Now
Singapore, Singapore
1A Electronic Connector
319-FI-X30HL
1A Electronic Connector 319-FI-X30HL
30 Pos 1mm Pitch Male Pin Connector, Crimp, 1A Product overview: FI-X30HL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-X30HL can be used for catalog matching and distributor lookup.

30 Pos 1mm Pitch Male Pin Connector, Crimp, 1A Product overview: FI-X30HL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-X30HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 670-1215-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1215-ND
Rectangular Connector Housings 670-1215-ND
"30 Rectangular Connectors - Housings Plug 0.039"" (1.00mm)"

"30 Rectangular Connectors - Housings Plug 0.039"" (1.00mm)"

Buy Now Datasheet
Rectangular Connectors - FI-X30HL - 849955-FI-X30HL - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FI-X30HL
849955-FI-X30HL
Rectangular Connectors - FI-X30HL 849955-FI-X30HL
Manufacturer: JAE Electronics Win Source Part Number: 849955-FI-X30HL Series: FI-X Features: Rectangular Connectors - Housings Package: Tray Family Name: FI-X30H Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: FIX30HL, 670-1215

Manufacturer: JAE Electronics
Win Source Part Number: 849955-FI-X30HL
Series: FI-X
Features: Rectangular Connectors - Housings
Package: Tray
Family Name: FI-X30H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: FIX30HL, 670-1215

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
FI-X30HL
Connectors >> Connector Shells FI-X30HL
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 435667 FI-X30HL 319-FI-X30HL 670-1215-ND 849955-FI-X30HL FI-X30HL
Product Name LVDS Connectors Connectors 1A Electronic Connector Rectangular Connector Housings Rectangular Connectors - FI-X30HL Connectors >> Connector Shells
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Rectangular Connector Accessories - 1734-1937-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers