JAE Electronics, Inc. LVDS Connectors FI-X30H

Description
LVDS 30 WAY CRIMP HOUSING
Request a Quote Datasheet
Description
LVDS 30 WAY CRIMP HOUSING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors - 435756 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
435756
LVDS Connectors 435756
LVDS 30 WAY CRIMP HOUSING

LVDS 30 WAY CRIMP HOUSING

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365936-FI-X30H - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365936-FI-X30H
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365936-FI-X30H
Win Source Part Number: 1365936-FI-X30H Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI-X Package: Tray Product Status: Last Time Buy Base Product Number: FI-X30 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Connector Type: Plug Contact Type: Male Pin Number of Positions: 30 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.039" (1.00mm) California Prop 65: Warning Information

Win Source Part Number: 1365936-FI-X30H
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FI-X
Package: Tray
Product Status: Last Time Buy
Base Product Number: FI-X30
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 30
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.039" (1.00mm)
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-FI-X30H
Electronic Connector 319-FI-X30H
CONN PLUG HOUSING 1MM 30POS Product overview: FI-X30H from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-X30H can be used for catalog matching and distributor lookup.

CONN PLUG HOUSING 1MM 30POS Product overview: FI-X30H from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-X30H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 670-1214-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1214-ND
Rectangular Connector Housings 670-1214-ND
"30 Rectangular Connectors - Housings Plug 0.039"" (1.00mm)"

"30 Rectangular Connectors - Housings Plug 0.039"" (1.00mm)"

Buy Now Datasheet
Fort Worth, TX, USA
LOW PROFILE PCB TO CABLE PLUG, 1MM PITCH, 30 CONTACTS
70040054
LOW PROFILE PCB TO CABLE PLUG, 1MM PITCH, 30 CONTACTS 70040054
LOW PROFILE PCB TO CABLE PLUG, 1MM PITCH, 30 CONTACTS

LOW PROFILE PCB TO CABLE PLUG, 1MM PITCH, 30 CONTACTS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
FI-X30H
Connectors >> Rectangular Connectors Housings FI-X30H
- Rectangular Connectors Housings ROHS

- Rectangular Connectors Housings ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 435756 1365936-FI-X30H 319-FI-X30H 670-1214-ND 70040054 FI-X30H
Product Name LVDS Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings LOW PROFILE PCB TO CABLE PLUG, 1MM PITCH, 30 CONTACTS Connectors >> Rectangular Connectors Housings
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Crimp Crimp Crimp Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details