JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount FI-X30C-NPB

Description
Win Source Part Number: 1362701-FI-X30C-NPB Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI-X Package: Tray Product Status: Active Base Product Number: FI-X30 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Color: Black Connector Type: Plug Contact Type: Male Pin, Coaxial Number of Positions: 30 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.039" (1.00mm) Wire Type: Discrete California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1362701-FI-X30C-NPB Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI-X Package: Tray Product Status: Active Base Product Number: FI-X30 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Color: Black Connector Type: Plug Contact Type: Male Pin, Coaxial Number of Positions: 30 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.039" (1.00mm) Wire Type: Discrete California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1362701-FI-X30C-NPB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1362701-FI-X30C-NPB
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1362701-FI-X30C-NPB
Win Source Part Number: 1362701-FI-X30C-NPB Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI-X Package: Tray Product Status: Active Base Product Number: FI-X30 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Color: Black Connector Type: Plug Contact Type: Male Pin, Coaxial Number of Positions: 30 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.039" (1.00mm) Wire Type: Discrete California Prop 65: Warning Information

Win Source Part Number: 1362701-FI-X30C-NPB
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FI-X
Package: Tray
Product Status: Active
Base Product Number: FI-X30
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin, Coaxial
Number of Positions: 30
Number of Rows: 1
Fastening Type: Latch Lock
Pitch: 0.039" (1.00mm)
Wire Type: Discrete
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-FI-X30C-NPB
Electronic Connector 316-FI-X30C-NPB
CONN PLUG 30POS GOLD Product overview: FI-X30C-NPB from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FI-X30C-NPB can be used for catalog matching and distributor lookup.

CONN PLUG 30POS GOLD Product overview: FI-X30C-NPB from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FI-X30C-NPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1362701-FI-X30C-NPB 316-FI-X30C-NPB
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7921A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details