"Connector Header Surface Mount, Right Angle 31 position 0.049"" (1.25mm)"
FFC & FPC Connectors 31p PCB to Cable LCD Compatible Product overview: FI-WE31P-HFE-E1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-WE31P-HFE-E15
Manufacturer: JAE Electronics
Win Source Part Number: 1038901-FI-WE31P-HFE
Packaging: Reel - TR
Number of Positions: 31
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 200V
Current Rating: 1A per Contact
Mated Stacking Heights: 3.4mm
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin or Tin-Alloy
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.055" (1.40mm)
Insulation Height: 0.145" (3.70mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 80°C
Contact Length - Mating: 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
CONN HEADER SMD R/A 31POS 1.25MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FI-WE31P-HFE-E1500-ND | 314-FI-WE31P-HFE-E1500 | 1038901-FI-WE31P-HFE-E1500 | FI-WE31P-HFE-E1500 |
| Product Name | Headers, Male Pins | Electronic Connector | Rectangular Connectors - FI-WE31P-HFE-E1500 | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 200 volts | 200 volts | 200 volts | 200 volts |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |