"Connector Header Surface Mount, Right Angle 31 position 0.049"" (1.25mm)"
CONN HEADER SMD R/A 31POS 1.25MM
CONN HEADER SMD R/A 31POS 1.25MM
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-FI-W31P-HFE-E1500TR-ND | FI-W31P-HFE-E1500 |
| Product Name | Headers, Male Pins | Connectors |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 200 volts |