"Connector Header Surface Mount, Right Angle 13 position 0.049"" (1.25mm)"
CONN HEADER SMD R/A 13POS 1.25MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-1850-ND | FI-W13P-HFE |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 200 volts | 200 volts |
| Current Rating | 1.0 amps | 1.0 amps |