JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FI-SEB20P-HFE-E3000

Description
Win Source Part Number: 1362698-FI-SEB20P-HF E-E3000 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI Product Status: Active Features: Shielded, Solder Retention Base Product Number: FI-SEB20 Mounting Type: Board Edge, Cutout; Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Male Pin Pitch - Mating: 0.049" (1.25mm) Number of Positions: 20 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Friction Lock Insulation Height: 0.077" (1.95mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Beige Voltage Rating: 200V
Request a Quote Datasheet
Description
Win Source Part Number: 1362698-FI-SEB20P-HF E-E3000 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI Product Status: Active Features: Shielded, Solder Retention Base Product Number: FI-SEB20 Mounting Type: Board Edge, Cutout; Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Male Pin Pitch - Mating: 0.049" (1.25mm) Number of Positions: 20 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Friction Lock Insulation Height: 0.077" (1.95mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Beige Voltage Rating: 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1362698-FI-SEB20P-HFE-E3000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1362698-FI-SEB20P-HFE-E3000
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1362698-FI-SEB20P-HFE-E3000
Win Source Part Number: 1362698-FI-SEB20P-HF E-E3000 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI Product Status: Active Features: Shielded, Solder Retention Base Product Number: FI-SEB20 Mounting Type: Board Edge, Cutout; Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Male Pin Pitch - Mating: 0.049" (1.25mm) Number of Positions: 20 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Friction Lock Insulation Height: 0.077" (1.95mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Beige Voltage Rating: 200V

Win Source Part Number: 1362698-FI-SEB20P-HFE-E3000
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FI
Product Status: Active
Features: Shielded, Solder Retention
Base Product Number: FI-SEB20
Mounting Type: Board Edge, Cutout; Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 1A per Contact
Style: Board to Cable/Wire
Connector Type: Receptacle
Contact Type: Male Pin
Pitch - Mating: 0.049" (1.25mm)
Number of Positions: 20
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Friction Lock
Insulation Height: 0.077" (1.95mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish - Post: Tin or Tin-Alloy
Contact Material: Copper Alloy
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Beige
Voltage Rating: 200V

Buy Now Datasheet
Headers, Male Pins - FI-SEB20P-HFE-E3000 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FI-SEB20P-HFE-E3000
Headers, Male Pins FI-SEB20P-HFE-E3000
CONN HEADER BRD EDGE 20P 1.25MM

CONN HEADER BRD EDGE 20P 1.25MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1362698-FI-SEB20P-HFE-E3000 FI-SEB20P-HFE-E3000
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Board Edge, Cutout; Surface Mount, Right Angle SMT; Solder; Board Edge, Cutout; Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts
Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - B5740-210-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details