JAE Electronics, Inc. LVDS Connectors FI-SE20P-HFE

Description
LVDS 20 WAY R/A HEADER 1.25MM SHIELDED
Request a Quote Datasheet
Description
LVDS 20 WAY R/A HEADER 1.25MM SHIELDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors - 437203P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
437203P
LVDS Connectors 437203P
LVDS 20 WAY R/A HEADER 1.25MM SHIELDED

LVDS 20 WAY R/A HEADER 1.25MM SHIELDED

Supplier's Site
LVDS Connectors - 437203 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
437203
LVDS Connectors 437203
LVDS 20 WAY R/A HEADER 1.25MM SHIELDED

LVDS 20 WAY R/A HEADER 1.25MM SHIELDED

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FI-SE20P-HFE
SMD Electronic Connector 314-FI-SE20P-HFE
20 Pos 1.25mm Pitch Gold Plated SMD Receptacle, Right Angle Product overview: FI-SE20P-HFE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-SE20P-HFE can be used for catalog matching and distributor lookup.

20 Pos 1.25mm Pitch Gold Plated SMD Receptacle, Right Angle Product overview: FI-SE20P-HFE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-SE20P-HFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 670-1843-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-1843-ND
Headers, Male Pins 670-1843-ND
"Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"

Buy Now Datasheet
Connector, Receptacle, 20 Position, 1.25Mm; Connector Systems Japan Aviation Electronics Industry - 74M1140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 1.25Mm; Connector Systems Japan Aviation Electronics Industry
74M1140
Connector, Receptacle, 20 Position, 1.25Mm; Connector Systems Japan Aviation Electronics Industry 74M1140
CONNECTOR, RECEPTACLE, 20 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:FI Series

CONNECTOR, RECEPTACLE, 20 POSITION, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:FI Series

Supplier's Site Datasheet
PCB TO CABLE RECEPTACLE- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS - 70040037 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB TO CABLE RECEPTACLE- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS
70040037
PCB TO CABLE RECEPTACLE- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS 70040037
PCB TO CABLE RECEPTACLE- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS

PCB TO CABLE RECEPTACLE- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 437203P 437203 314-FI-SE20P-HFE 670-1843-ND 74M1140 70040037
Product Name LVDS Connectors LVDS Connectors SMD Electronic Connector Headers, Male Pins Connector, Receptacle, 20 Position, 1.25Mm; Connector Systems Japan Aviation Electronics Industry PCB TO CABLE RECEPTACLE- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS
Geometry Right Angle
Termination Solder Solder SMD/SMT
Mounting Surface mount Surface Mount, Right Angle Surface Mount Right Angle
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data