JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FI-SE20P-HFE

Description
Manufacturer: JAE Electronics Win Source Part Number: 1332126-FI-SE20P-HFE Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Strip Number of Positions: 20 Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.083" (2.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Other Part Number: 670-1843,-FI-SE20P-H FE,-670-1843,-670-18 43-ND,FI-SE20P-HFE-N D,FISE20PHFE Base Product Number: FI-SE20 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1332126-FI-SE20P-HFE Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Strip Number of Positions: 20 Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.083" (2.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Other Part Number: 670-1843,-FI-SE20P-H FE,-670-1843,-670-18 43-ND,FI-SE20P-HFE-N D,FISE20PHFE Base Product Number: FI-SE20 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332126-FI-SE20P-HFE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332126-FI-SE20P-HFE
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332126-FI-SE20P-HFE
Manufacturer: JAE Electronics Win Source Part Number: 1332126-FI-SE20P-HFE Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Strip Number of Positions: 20 Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.083" (2.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Other Part Number: 670-1843,-FI-SE20P-H FE,-670-1843,-670-18 43-ND,FI-SE20P-HFE-N D,FISE20PHFE Base Product Number: FI-SE20 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1332126-FI-SE20P-HFE
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Strip
Number of Positions: 20
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin or Tin-Alloy
Insulation Color: Beige
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.083" (2.10mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
HTSUS: 8536.69.4040
Other Part Number: 670-1843,-FI-SE20P-HFE,-670-1843,-670-1843-ND,FI-SE20P-HFE-ND,FISE20PHFE
Base Product Number: FI-SE20
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332126-FI-SE20P-HFE
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Socket Type Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Wire-Board Connector, 6 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7113 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details