CUT TAPE - CONN. RECPT. 1.25MM SMT 20 POS.
20 Pos 1 Row SMD/SMT Rectangular Connector, 1.25mm Pitch, Gold Pins Product overview: FI-SE20P-HFE-E3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-SE20P-HFE-E30
"Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"
Manufacturer: JAE Electronics
Win Source Part Number: 774584-FI-SE20P-HFE-
Series: FI
Packaging: Reel package
Number of Positions: 20
Operating Temperature Range: -40°C ~ 80°C
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 200V
Current Rating: 1A per Contact
Mated Stacking Heights: 2.11mm
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin or Tin-Alloy
Insulation Color: Beige
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.083" (2.10mm)
Contact Shape: Square
Introduction Date: July 26, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FI-SE20P-HFE-E3000 | 314-FI-SE20P-HFE-E3000 | 670-2920-6-ND | 774584-FI-SE20P-HFE-E3000 |
| Product Name | Connectors | SMD Electronic Connector | Headers, Male Pins | Rectangular Connectors - FI-SE20P-HFE-E3000 |
| Termination | Solder | Solder | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |