JAE Electronics, Inc. Free Hanging, Panel Mount FI-SE20ME

Description
20 Position Rectangular Plug Connector Gold
Request a Quote Datasheet
Description
20 Position Rectangular Plug Connector Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 670-1842-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
670-1842-ND
Free Hanging, Panel Mount 670-1842-ND
20 Position Rectangular Plug Connector Gold

20 Position Rectangular Plug Connector Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1293335-FI-SE20ME - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1293335-FI-SE20ME
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1293335-FI-SE20ME
Win Source Part Number: 1293335-FI-SE20ME Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: FI Number of Positions: 20 Pitch: 0.049" (1.25mm) Color: Black Connector Type: Plug Number of Rows: 1 Fastening Type: Detent Lock Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tray Wire Type: Flat Flexible Cable Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Mfr: JAE Electronics Other Names: FI-SE20ME,670-1842,F ISE20ME,-FI-SE20ME,- 670-1842,-670-1842 Base Product Number: FI-SE20M

Win Source Part Number: 1293335-FI-SE20ME
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: FI
Number of Positions: 20
Pitch: 0.049" (1.25mm)
Color: Black
Connector Type: Plug
Number of Rows: 1
Fastening Type: Detent Lock
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tray
Wire Type: Flat Flexible Cable
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: JAE Electronics
Other Names: FI-SE20ME,670-1842,FISE20ME,-FI-SE20ME,-670-1842,-670-1842
Base Product Number: FI-SE20M

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-FI-SE20ME
SMD Electronic Connector 316-FI-SE20ME
20 Pos Gold Plug Connector, 1.25mm Pitch, Straight, SMD/SMT Product overview: FI-SE20ME from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FI-SE20ME can be used for catalog matching and distributor lookup.

20 Pos Gold Plug Connector, 1.25mm Pitch, Straight, SMD/SMT Product overview: FI-SE20ME from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FI-SE20ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
PCB TO CABLE PLUG- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS
70040036
PCB TO CABLE PLUG- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS 70040036
PCB TO CABLE PLUG- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS

PCB TO CABLE PLUG- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1842-ND 1293335-FI-SE20ME 316-FI-SE20ME 70040036
Product Name Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount SMD Electronic Connector PCB TO CABLE PLUG- LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Gender Male / Plug
Termination SMD/SMT Screw
Unlock Full Specs
to access all available technical data