JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings FI-S8S

Description
Win Source Part Number: 1365720-FI-S8S Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI Package: Bulk Product Status: Active Base Product Number: FI-S8 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 8 Number of Rows: 1 Fastening Type: Friction Lock Note: Contacts Not Included Pitch: 0.049" (1.25mm) California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1365720-FI-S8S Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI Package: Bulk Product Status: Active Base Product Number: FI-S8 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 8 Number of Rows: 1 Fastening Type: Friction Lock Note: Contacts Not Included Pitch: 0.049" (1.25mm) California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365720-FI-S8S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365720-FI-S8S
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365720-FI-S8S
Win Source Part Number: 1365720-FI-S8S Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI Package: Bulk Product Status: Active Base Product Number: FI-S8 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 8 Number of Rows: 1 Fastening Type: Friction Lock Note: Contacts Not Included Pitch: 0.049" (1.25mm) California Prop 65: Warning Information

Win Source Part Number: 1365720-FI-S8S
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FI
Package: Bulk
Product Status: Active
Base Product Number: FI-S8
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 1
Fastening Type: Friction Lock
Note: Contacts Not Included
Pitch: 0.049" (1.25mm)
California Prop 65: Warning Information

Buy Now Datasheet
LVDS Connectors - 6904318 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
6904318
LVDS Connectors 6904318
8 way 1.25mm pitch LVDS Housing

8 way 1.25mm pitch LVDS Housing

Supplier's Site
LVDS Connectors - 6904318P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
6904318P
LVDS Connectors 6904318P
8 way 1.25mm pitch LVDS Housing

8 way 1.25mm pitch LVDS Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
319-FI-S8S
Electronic Connector 319-FI-S8S
CONN PLUG 1.25MM 8POS CBL MNT Product overview: FI-S8S from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-S8S can be used for catalog matching and distributor lookup.

CONN PLUG 1.25MM 8POS CBL MNT Product overview: FI-S8S from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-S8S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 670-1720-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1720-ND
Rectangular Connector Housings 670-1720-ND
"8 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"

"8 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365720-FI-S8S 6904318 6904318P 319-FI-S8S 670-1720-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings LVDS Connectors LVDS Connectors Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers