JAE Electronics, Inc. Rectangular Connector Housings FI-S6S

Description
"6 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2404-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2404-ND
Rectangular Connector Housings 670-2404-ND
"6 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"

"6 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-FI-S6S
Electronic Connector 319-FI-S6S
Hsg, Conn, Board to Cable, Cable Plug, 6 Cont, Screw, FI Series, 1.25mm Pin-Spng, Black Product overview: FI-S6S from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-S6S can be used for catalog matching and distributor lookup.

Hsg, Conn, Board to Cable, Cable Plug, 6 Cont, Screw, FI Series, 1.25mm Pin-Spng, Black Product overview: FI-S6S from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-S6S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FI-S6S - 1038898-FI-S6S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FI-S6S
1038898-FI-S6S
Rectangular Connectors - FI-S6S 1038898-FI-S6S
Manufacturer: JAE Electronics Win Source Part Number: 1038898-FI-S6S Packaging: Tray Number of Positions: 6 Pitch: 0.049" (1.25mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Friction Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 418

Manufacturer: JAE Electronics
Win Source Part Number: 1038898-FI-S6S
Packaging: Tray
Number of Positions: 6
Pitch: 0.049" (1.25mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Friction Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 418

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2404-ND 319-FI-S6S 1038898-FI-S6S
Product Name Rectangular Connector Housings Electronic Connector Rectangular Connectors - FI-S6S
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data