6P 1.25mm RA FFC/FPC Connector, Solder, Gold, 1A, 200V Product overview: FI-S6P-HFE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S6P-HFE can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
6 way 1.25mm pitch LVDS receptacle
6 way 1.25mm pitch LVDS receptacle
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-FI-S6P-HFE | 670-2874-ND | 6904309 | 6904309P | FI-S6P-HFE |
| Product Name | 1A 200V Electronic Connector | Headers, Male Pins | LVDS Connectors | LVDS Connectors | Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 200 volts | 200 volts | |||
| Current Rating | 1.0 amps | 1.0 amps | |||
| Connector Type | Header Connector; Receptacle |