Manufacturer: JAE Electronics
Win Source Part Number: 849130-FI-S6P-HFE-E1
Series: FI
Features: Connector Header position
Package: Reel - TR
Family Name: FI-S6P-H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2919-6, 670-2919-2, FI-S6P-HFE-E1500-ND,
FI series; board side receptacle; surfacemounted; copper alloy; over nickel Product overview: FI-S6P-HFE-E1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S6P-HFE-E1500
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 849130-FI-S6P-HFE-E1500 | 314-FI-S6P-HFE-E1500 | 670-2919-6-ND |
| Product Name | Rectangular Connectors - FI-S6P-HFE-E1500 | Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | |
| Termination | Solder | ||
| Mounting | Surface Mount, Right Angle |