JAE Electronics, Inc. Rectangular Connectors - FI-S20S FI-S20S

Description
Manufacturer: JAE Electronics Win Source Part Number: 849129-FI-S20S Series: FI Features: Rectangular Connectors - Housings Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: -670-1715-ND, -670-1715, -FI-S20S, 670-1715, FI-S20S-ND, FIS20S
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 849129-FI-S20S Series: FI Features: Rectangular Connectors - Housings Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: -670-1715-ND, -670-1715, -FI-S20S, 670-1715, FI-S20S-ND, FIS20S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FI-S20S - 849129-FI-S20S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FI-S20S
849129-FI-S20S
Rectangular Connectors - FI-S20S 849129-FI-S20S
Manufacturer: JAE Electronics Win Source Part Number: 849129-FI-S20S Series: FI Features: Rectangular Connectors - Housings Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: -670-1715-ND, -670-1715, -FI-S20S, 670-1715, FI-S20S-ND, FIS20S

Manufacturer: JAE Electronics
Win Source Part Number: 849129-FI-S20S
Series: FI
Features: Rectangular Connectors - Housings
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: -670-1715-ND, -670-1715, -FI-S20S, 670-1715, FI-S20S-ND, FIS20S

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-FI-S20S
Electronic Connector 319-FI-S20S
20 Pos 1.25mm Pitch Female Socket Plug Connector, Straight, Crimp Product overview: FI-S20S from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-S20S can be used for catalog matching and distributor lookup.

20 Pos 1.25mm Pitch Female Socket Plug Connector, Straight, Crimp Product overview: FI-S20S from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-S20S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - FI-S20S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
FI-S20S
Connectors FI-S20S
Connectors

Connectors

Buy Now
LVDS Connectors - 437073 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
437073
LVDS Connectors 437073
LVDS 20 WAY CRIMP HOUSING

LVDS 20 WAY CRIMP HOUSING

Supplier's Site
LVDS Connectors - 437073P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Connectors
437073P
LVDS Connectors 437073P
LVDS 20 WAY CRIMP HOUSING

LVDS 20 WAY CRIMP HOUSING

Supplier's Site
Rectangular Connector Housings - 670-1715-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1715-ND
Rectangular Connector Housings 670-1715-ND
"20 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"

"20 Rectangular Connectors - Housings Plug Black 0.049"" (1.25mm)"

Buy Now Datasheet
PCB TO CABLE PLUG - LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS - 70040025 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB TO CABLE PLUG - LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS
70040025
PCB TO CABLE PLUG - LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS 70040025
PCB TO CABLE PLUG - LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS

PCB TO CABLE PLUG - LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
FI-S20S
Connectors >> Rectangular Connectors Housings FI-S20S
1.25mm 1x20P 20 1 P=1.25mm Rectangular Connectors Housings ROHS

1.25mm 1x20P 20 1 P=1.25mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849129-FI-S20S 319-FI-S20S FI-S20S 437073 437073P 670-1715-ND 70040025 FI-S20S
Product Name Rectangular Connectors - FI-S20S Electronic Connector Connectors LVDS Connectors LVDS Connectors Rectangular Connector Housings PCB TO CABLE PLUG - LCD COMPATIBLE, 1.25MM PITCH, 20 CONTACTS Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Termination Crimp Crimp Crimp Screw
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - A28680-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers