JAE Electronics, Inc. Connector, Housing, Plug, 1.25Mm, 20 Position; Product Range Japan Aviation Electronics Industry FI-S20S

Description
CONNECTOR, HOUSING, PLUG, 1.25MM, 20 POSITION; Product Range:FI Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:FI Series Contacts; Connector Type:Wire to Board; Contact Material:Copper
Description
CONNECTOR, HOUSING, PLUG, 1.25MM, 20 POSITION; Product Range:FI Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:FI Series Contacts; Connector Type:Wire to Board; Contact Material:Copper

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 1.25Mm, 20 Position; Product Range Japan Aviation Electronics Industry - 74M1142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 1.25Mm, 20 Position; Product Range Japan Aviation Electronics Industry
74M1142
Connector, Housing, Plug, 1.25Mm, 20 Position; Product Range Japan Aviation Electronics Industry 74M1142
CONNECTOR, HOUSING, PLUG, 1.25MM, 20 POSITION; Product Range:FI Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:FI Series Contacts; Connector Type:Wire to Board; Contact Material:Copper

CONNECTOR, HOUSING, PLUG, 1.25MM, 20 POSITION; Product Range:FI Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:1.25mm; For Use With:FI Series Contacts; Connector Type:Wire to Board; Contact Material:Copper

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74M1142
Product Name Connector, Housing, Plug, 1.25Mm, 20 Position; Product Range Japan Aviation Electronics Industry
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details