20 Pos 1.25mm RA SMD Header Connector, Gold Pins Product overview: FI-S20P-HFE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S20P-HFE can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | 314-FI-S20P-HFE | 437213P | 437213 | 670-1836-ND |
| Product Name | SMD Electronic Connector | LVDS Connectors | LVDS Connectors | Headers, Male Pins |
| Gender | Female / Jack | |||
| Termination | SMD/SMT | Solder | Solder | |
| Voltage Rating | 200 volts | 200 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | ||
| Geometry | Right Angle |