JAE Electronics, Inc. Headers, Male Pins FI-S15P-HFE

Description
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 670-1835-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-1835-ND
Headers, Male Pins 670-1835-ND
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"

Buy Now Datasheet
Rectangular Connectors - FI-S15P-HFE - 132266-FI-S15P-HFE - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FI-S15P-HFE
132266-FI-S15P-HFE
Rectangular Connectors - FI-S15P-HFE 132266-FI-S15P-HFE
Manufacturer: JAE Electronics Win Source Part Number: 132266-FI-S15P-HFE Packaging: Reel - TR Number of Positions: 15 Features: Solder Retention Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 200V Current Rating: 1A per Contact Mated Stacking Heights: 1.8mm Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Insulation Color: Beige Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Insulation Height: 0.071" (1.80mm) Contact Shape: Square Temperature Range - Operating: -40°C to 80°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: JAE Electronics
Win Source Part Number: 132266-FI-S15P-HFE
Packaging: Reel - TR
Number of Positions: 15
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 200V
Current Rating: 1A per Contact
Mated Stacking Heights: 1.8mm
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin or Tin-Alloy
Insulation Color: Beige
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.071" (1.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-FI-S15P-HFE
Electronic Connector 314-FI-S15P-HFE
1.25mm Pitch 15 Pos RA SMT FFC/FPC Connector, Gold Pin Product overview: FI-S15P-HFE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S15P-HFE can be used for catalog matching and distributor lookup.

1.25mm Pitch 15 Pos RA SMT FFC/FPC Connector, Gold Pin Product overview: FI-S15P-HFE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S15P-HFE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 670-1835-ND 132266-FI-S15P-HFE 314-FI-S15P-HFE
Product Name Headers, Male Pins Rectangular Connectors - FI-S15P-HFE Electronic Connector
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data