"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold"
Manufacturer: JAE Electronics
Win Source Part Number: 1174304-FI-RE51S-VF
Packaging: Strip
Number of Positions: 51
Mounting Style: SMD
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Female Blade Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Mated Stacking Heights: 10.1mm, 16.1mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.020" (0.50mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Categories: Connectors, Interconnects
Insulation Height: 0.183" (4.65mm)
Temperature Range - Operating: -40°C ~ 80°C
Manufacturer Homepage: www.jae.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.8A per Contact
FFC & FPC Connectors BOARD MNT CONNECTOR Product overview: FI-RE51S-VF from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FI-RE51S-VF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-FI-RE51S-VF-ND | 1174304-FI-RE51S-VF | 350-FI-RE51S-VF |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - FI-RE51S-VF | Electronic Connector |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |