Manufacturer: JAE Electronics
Win Source Part Number: 809501-FI-RE51S-HF-R
Packaging: Reel
Number of Positions: 51
Mounting Style: Surface Mount, Right Angle
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Female Blade Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.020" (0.50mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Insulation Height: 0.148" (3.75mm)
Temperature Range - Operating: -40°C ~ 80°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.8A per Contact
51 Pos 0.5mm Pitch Gold Female Blade Socket Connector, SMD Product overview: FI-RE51S-HF-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-RE51S-HF-R150
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
CUT - CONN RCPT 0.5MM 51POS SMD R/A
CONN RCPT 51P 0.02 GOLD SMD R/A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 809501-FI-RE51S-HF-R1500 | 315-FI-RE51S-HF-R1500 | 670-1206-1-ND | FI-RE51S-HF-R1500 | FI-RE51S-HF-R1500 |
| Product Name | Rectangular Connectors - FI-RE51S-HF-R1500 | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Current Rating | 0.8 amps | 0.7 amps | 0.8 amps | 0.8 amps |