CONN RCPT 51P 0.02 GOLD SMD R/A Product overview: FI-RE51S-HF-J-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-RE51S-HF-J-R1
Manufacturer: JAE Electronics
Win Source Part Number: 067201-FI-RE51S-HF-J
Packaging: Reel - TR
Number of Positions: 51
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Female Blade Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Current Rating: 0.8A per Contact
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Mounting: Surface Mount, Right Angle
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.020" (0.50mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.148" (3.75mm)
Temperature Range - Operating: -40°C to 80°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
CONN RCPT 51P 0.02 GOLD SMD R/A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 315-FI-RE51S-HF-J-R1500 | 067201-FI-RE51S-HF-J-R1500 | 670-2197-1-ND | FI-RE51S-HF-J-R1500 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - FI-RE51S-HF-J-R1500 | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |
| Current Rating | 0.8 amps | 0.8 amps | 0.8 amps | 0.8 amps |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |