Manufacturer: JAE Electronics
Win Source Part Number: 871988-FI-RE51HL
Series: FI-R
Features: 51 Rectangular Connectors - Housings Plug - 0.020" (0.50mm)
Package: Tray
Mounting: Free Hanging (In-Line)
Family Name: FI-RE51H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: 670-1205, FIRE51HL
CONN PLUG 0.5MM 51POS Product overview: FI-RE51HL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-RE51HL can be used for catalog matching and distributor lookup.
"51 Rectangular Connectors - Housings Plug 0.020"" (0.50mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 871988-FI-RE51HL | 319-FI-RE51HL | 670-1205-ND |
| Product Name | Rectangular Connectors - FI-RE51HL | Electronic Connector | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |