JAE Electronics, Inc. Housing, Crimp, Plug, 51 Position, 1Row, 0.5Mm; Product Range Japan Aviation Electronics Industry FI-RE51HL

Description
HOUSING, CRIMP, PLUG, 51 POSITION, 1ROW, 0.5MM; Product Range:FI-R Series; Gender:Plug; No. of Positions:51Position s; Pitch Spacing:0.5mm; For Use With:FI-R Series Contacts; Connector Type:Wire to Board; Contact Material:Copper
Datasheet
Description
HOUSING, CRIMP, PLUG, 51 POSITION, 1ROW, 0.5MM; Product Range:FI-R Series; Gender:Plug; No. of Positions:51Position s; Pitch Spacing:0.5mm; For Use With:FI-R Series Contacts; Connector Type:Wire to Board; Contact Material:Copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Crimp, Plug, 51 Position, 1Row, 0.5Mm; Product Range Japan Aviation Electronics Industry - 74M1138 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Crimp, Plug, 51 Position, 1Row, 0.5Mm; Product Range Japan Aviation Electronics Industry
74M1138
Housing, Crimp, Plug, 51 Position, 1Row, 0.5Mm; Product Range Japan Aviation Electronics Industry 74M1138
HOUSING, CRIMP, PLUG, 51 POSITION, 1ROW, 0.5MM; Product Range:FI-R Series; Gender:Plug; No. of Positions:51Position s; Pitch Spacing:0.5mm; For Use With:FI-R Series Contacts; Connector Type:Wire to Board; Contact Material:Copper

HOUSING, CRIMP, PLUG, 51 POSITION, 1ROW, 0.5MM; Product Range:FI-R Series; Gender:Plug; No. of Positions:51Positions; Pitch Spacing:0.5mm; For Use With:FI-R Series Contacts; Connector Type:Wire to Board; Contact Material:Copper

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74M1138
Product Name Housing, Crimp, Plug, 51 Position, 1Row, 0.5Mm; Product Range Japan Aviation Electronics Industry
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details