51 Pos 0.5mm Pitch Male Pin Plug Connector, Gold, 700mA Product overview: FI-RE51CL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 700mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FI-RE51CL can be used for catalog matching and distributor lookup.
51 Position Rectangular Plug Connector Solder Gold 40 AWG
Win Source Part Number: 1362711-FI-RE51CL
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FI-R
Package: Tray
Product Status: Active
Base Product Number: FI-RE51C
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Wire Gauge: 40 AWG
Contact Finish: Gold
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 51
Number of Rows: 1
Fastening Type: Latch Lock
Pitch: 0.020" (0.50mm)
Cable Termination: Solder
Wire Type: Discrete
California Prop 65: Warning Information
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-FI-RE51CL | 670-2401-ND | 1362711-FI-RE51CL |
| Product Name | 700mA Electronic Connector | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount |
| Current Rating | 0.7 amps |