JAE Electronics, Inc. SMD Electronic Connector FI-RE41S-HF-R1500

Description
41 Pos 0.5mm Pitch Female Blade Socket Connector, Gold, SMD Product overview: FI-RE41S-HF-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FI-RE41S-HF-R150 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
41 Pos 0.5mm Pitch Female Blade Socket Connector, Gold, SMD Product overview: FI-RE41S-HF-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FI-RE41S-HF-R150 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
350-FI-RE41S-HF-R1500
SMD Electronic Connector 350-FI-RE41S-HF-R1500
41 Pos 0.5mm Pitch Female Blade Socket Connector, Gold, SMD Product overview: FI-RE41S-HF-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FI-RE41S-HF-R150 0 can be used for catalog matching and distributor lookup.

41 Pos 0.5mm Pitch Female Blade Socket Connector, Gold, SMD Product overview: FI-RE41S-HF-R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FI-RE41S-HF-R1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 670-1702-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-1702-2-ND
Headers, Receptacles, Female Sockets 670-1702-2-ND
"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 670-1702-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-1702-1-ND
Headers, Receptacles, Female Sockets 670-1702-1-ND
"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 670-1702-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-1702-6-ND
Headers, Receptacles, Female Sockets 670-1702-6-ND
"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Electronic Wholesale - FI-RE41S-HF-R1500 - 759047-FI-RE41S-HF-R1500 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - FI-RE41S-HF-R1500
759047-FI-RE41S-HF-R1500
Electronic Wholesale - FI-RE41S-HF-R1500 759047-FI-RE41S-HF-R1500
Manufacturer: JAE Electronics Win Source Part Number: 759047-FI-RE41S-HF-R 1500 Packaging: Reel Number of Positions: 41 Mounting Style: SMT, Right Angle Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Female Blade Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.020" (0.50mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Categories: Connectors, Interconnects Insulation Height: 0.148" (3.75mm) Temperature Range - Operating: -40°C ~ 80°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.8A per Contact

Manufacturer: JAE Electronics
Win Source Part Number: 759047-FI-RE41S-HF-R1500
Packaging: Reel
Number of Positions: 41
Mounting Style: SMT, Right Angle
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Female Blade Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.020" (0.50mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Categories: Connectors, Interconnects
Insulation Height: 0.148" (3.75mm)
Temperature Range - Operating: -40°C ~ 80°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.8A per Contact

Buy Now
Connectors - FI-RE41S-HF-R1500 - Heilind Electronics, Inc.
Wilmington, MA, United States
CONN RCPT 0.5MM 41POS SMD R/A

CONN RCPT 0.5MM 41POS SMD R/A

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FI-RE41S-HF-R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FI-RE41S-HF-R1500
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FI-RE41S-HF-R1500
CONN RCPT 41P 0.02 GOLD SMD R/A

CONN RCPT 41P 0.02 GOLD SMD R/A

Supplier's Site
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
FI-RE41S-HF-R1500
Connectors >> FFC/FPC Connectors FI-RE41S-HF-R1500
- FFC/FPC Connectors ROHS

- FFC/FPC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-FI-RE41S-HF-R1500 670-1702-2-ND 759047-FI-RE41S-HF-R1500 FI-RE41S-HF-R1500 FI-RE41S-HF-R1500 FI-RE41S-HF-R1500
Product Name SMD Electronic Connector Headers, Receptacles, Female Sockets Electronic Wholesale - FI-RE41S-HF-R1500 Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors >> FFC/FPC Connectors
Gender Female / Jack Female / Jack
Termination Solder Solder Solder
Voltage Rating 500 volts
Current Rating 0.8 amps 0.8 amps 0.8 amps 0.8 amps
Unlock Full Specs
to access all available technical data