"41 Rectangular Connectors - Housings Plug 0.020"" (0.50mm)"
Manufacturer: JAE Electronics
Win Source Part Number: 919140-FI-RE41HL
Series: FI-R
Features: 41 Rectangular Connectors - Housings Plug - 0.020" (0.50mm)
Package: Tray
Mounting: Free Hanging (In-Line)
Family Name: FI-RE41H
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: 670-1202, FIRE41HL
CONN PLUG 0.5MM 41POS Product overview: FI-RE41HL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-FI-RE41HL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1202-ND | 919140-FI-RE41HL | 319-FI-RE41HL |
| Product Name | Rectangular Connector Housings | Rectangular Connectors - FI-RE41HL | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |