JAE Electronics, Inc. Free Hanging, Panel Mount FI-RE41CL

Description
41 Position Rectangular Plug Connector Solder Gold 40 AWG
Request a Quote Datasheet
Description
41 Position Rectangular Plug Connector Solder Gold 40 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 670-2194-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
670-2194-ND
Free Hanging, Panel Mount 670-2194-ND
41 Position Rectangular Plug Connector Solder Gold 40 AWG

41 Position Rectangular Plug Connector Solder Gold 40 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-FI-RE41CL
Electronic Connector 316-FI-RE41CL
CONN PLUG 41P SOLDER 40AWG GOLD Product overview: FI-RE41CL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FI-RE41CL can be used for catalog matching and distributor lookup.

CONN PLUG 41P SOLDER 40AWG GOLD Product overview: FI-RE41CL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FI-RE41CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1362710-FI-RE41CL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1362710-FI-RE41CL
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1362710-FI-RE41CL
Win Source Part Number: 1362710-FI-RE41CL Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FI-R Package: Tray Product Status: Active Base Product Number: FI-RE41C Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Wire Gauge: 40 AWG Contact Finish: Gold Connector Type: Plug Contact Type: Male Pin Number of Positions: 41 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.020" (0.50mm) Cable Termination: Solder Wire Type: Discrete California Prop 65: Warning Information

Win Source Part Number: 1362710-FI-RE41CL
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FI-R
Package: Tray
Product Status: Active
Base Product Number: FI-RE41C
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Wire Gauge: 40 AWG
Contact Finish: Gold
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 41
Number of Rows: 1
Fastening Type: Latch Lock
Pitch: 0.020" (0.50mm)
Cable Termination: Solder
Wire Type: Discrete
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2194-ND 316-FI-RE41CL 1362710-FI-RE41CL
Product Name Free Hanging, Panel Mount Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details