CONN RCPT 40POS 0.016 GOLD SMD Product overview: FI-J40S-VF15N from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-J40S-VF15N can be used for catalog matching and distributor lookup.
"40 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
Manufacturer: JAE Electronics
Win Source Part Number: 1174247-FI-J40S-VF15
Packaging: Tray
Number of Positions: 40
Mounting Style: SMD
Features: Pick and Place, Solder Retention
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 50V
Mated Stacking Heights: 1.58mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.016" (0.40mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.90μin (0.099μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Obsolete
Insulation Height: 0.046" (1.16mm)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.jae.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.3A per Contact
CONN RCPT 40POS 0.016 GOLD SMD
CONN RCPT 40POS 0.016 GOLD SMD
RF Connectors / Coaxial Connectors 40P Recept Solder Gold Flash
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 315-FI-J40S-VF15N | 670-1514-ND | 1174247-FI-J40S-VF15N | 398-FI-J40S-VF15N | FI-J40S-VF15N | FI-J40S-VF15N |
| Product Name | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - FI-J40S-VF15N | CONN RCPT 40POS 0.016 GOLD SMD | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | RF Connectors / Coaxial Connectors |
| Termination | Solder | Solder | Solder | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Surface Mount | SMD | Surface Mount | Surface Mount | PCB Mount | |
| Current Rating | 0.3 amps | 0.3 amps | 0.3 to ? amps | 0.3 amps |