30 way 1.00mm pitch LVDS connectors
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
CONN RCPT 30P 0.039 GOLD SMD R/A
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6904289 | 670-1193-ND | FI-E30S |
| Product Name | LVDS Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Male / Plug | ||
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Contact Pitch | 1 mm (0.0394 inch) | ||
| Number of Contacts | 30 # | 30 # |