JAE Electronics, Inc. Rectangular Connectors - FI-D44C2-SH-BE-8000 FI-D44C2-SH-BE-8000

Description
Manufacturer: JAE Electronics Win Source Part Number: 772321-FI-D44C2-SH-B E-8000 Series: FI-D Number of Positions: 44 Accessory Type: Cap (Cover) For Use With/Related Products: FI-D Series Family Name: FI Categories: Connectors, Interconnects Introduction Date: November 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 772321-FI-D44C2-SH-B E-8000 Series: FI-D Number of Positions: 44 Accessory Type: Cap (Cover) For Use With/Related Products: FI-D Series Family Name: FI Categories: Connectors, Interconnects Introduction Date: November 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FI-D44C2-SH-BE-8000 - 772321-FI-D44C2-SH-BE-8000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FI-D44C2-SH-BE-8000
772321-FI-D44C2-SH-BE-8000
Rectangular Connectors - FI-D44C2-SH-BE-8000 772321-FI-D44C2-SH-BE-8000
Manufacturer: JAE Electronics Win Source Part Number: 772321-FI-D44C2-SH-B E-8000 Series: FI-D Number of Positions: 44 Accessory Type: Cap (Cover) For Use With/Related Products: FI-D Series Family Name: FI Categories: Connectors, Interconnects Introduction Date: November 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 8k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 772321-FI-D44C2-SH-BE-8000
Series: FI-D
Number of Positions: 44
Accessory Type: Cap (Cover)
For Use With/Related Products: FI-D Series
Family Name: FI
Categories: Connectors, Interconnects
Introduction Date: November 18, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 8k pcs

Buy Now Datasheet
Rectangular Connector Accessories - 670-2394-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
670-2394-2-ND
Rectangular Connector Accessories 670-2394-2-ND
Connector Cap (Cover) For FI-D Series

Connector Cap (Cover) For FI-D Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 772321-FI-D44C2-SH-BE-8000 670-2394-2-ND
Product Name Rectangular Connectors - FI-D44C2-SH-BE-8000 Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details