Socket Contact Gold 28-32 AWG Crimp
Socket Contact Gold 28-32 AWG Crimp
CUT STRIP
3 Pos 1.25mm Pitch Female Crimp Socket Connector Product overview: FI-C3-A1-15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-FI-C3-A1-15000 can be used for catalog matching and distributor lookup.
Manufacturer: JAE Electronics
Win Source Part Number: 758602-FI-C3-A1-1500
Packaging: Cut Tape (CT)
Contact Finish: Gold
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
PCB to Cable - Cable Side Contacts (Strip of 1000)
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2371-1-ND | FI-C3-A1-15000 | 331-FI-C3-A1-15000 | 758602-FI-C3-A1-15000 | 70040275 |
| Product Name | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Electronic Wholesale - FI-C3-A1-15000 | PCB to Cable - Cable Side Contacts (Strip of 1000) |
| Connector Type | Rectangular Connectors, Heavy Duty |