Win Source Part Number: 1356669-FF0881SA1-R3
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FF08
Package: Tape & Reel
Product Status: Active
Features: Zero Insertion Force (ZIF)
Base Product Number: FF0881SA
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4051
ECCN: EAR99
Current Rating (Amps): 0.3A per Contact
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Number of Positions: 81
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Housing Color: Beige
Pitch: 0.008" (0.20mm)
Actuator Material: Plastic
Housing Material: Plastic
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.15mm
Height Above Board: 0.039" (1.00mm)
Locking Feature: Flip Lock
Cable End Type: Tabbed
Actuator Color: Black
Mating Cycles: 20
CONN FPC BOTTOM 81POS 0.2MM R/A
"81 Position FPC Connector Contacts, Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"
CONN FPC BOTTOM 81POS 0.2MM R/A
CONN FPC BOTTOM 81POS 0.20MM R/A Product overview: FF0881SA1-R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FF0881SA1-R3000 can be used for catalog matching and distributor lookup.
CONN FPC BOTTOM 81POS 0.20MM R/A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1356669-FF0881SA1-R3000 | 670-FF0881SA1-R3000CT-ND | 399-FF0881SA1-R3000 | FF0881SA1-R3000 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.3 amps | 0.3 amps | 0.3 amps |