JAE Electronics, Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FF0396SA1

Description
Win Source Part Number: 1153238-FF0396SA1 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FF03 Number of Positions: 96 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Rotary Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyamide (PA), Nylon, Glass Filled Housing Color: White Standard Package: 1 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: JAE Electronics Base Product Number: FF0396SA
Request a Quote Datasheet
Description
Win Source Part Number: 1153238-FF0396SA1 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FF03 Number of Positions: 96 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Rotary Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyamide (PA), Nylon, Glass Filled Housing Color: White Standard Package: 1 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: JAE Electronics Base Product Number: FF0396SA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1153238-FF0396SA1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1153238-FF0396SA1
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1153238-FF0396SA1
Win Source Part Number: 1153238-FF0396SA1 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FF03 Number of Positions: 96 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Rotary Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyamide (PA), Nylon, Glass Filled Housing Color: White Standard Package: 1 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: JAE Electronics Base Product Number: FF0396SA

Win Source Part Number: 1153238-FF0396SA1
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: FF03
Number of Positions: 96
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Rotary Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Housing Color: White
Standard Package: 1
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4051
Mfr: JAE Electronics
Base Product Number: FF0396SA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1153238-FF0396SA1
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2921C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details