JAE Electronics, Inc. FFC, FPC (FlatFlexible) Connectors - FF02S50SV1-R3000 FF02S50SV1-R3000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1038545-FF02S50SV1-R 3000 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 50V Current Rating: 0.35A per Contact Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1038545-FF02S50SV1-R 3000 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 50V Current Rating: 0.35A per Contact Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - FF02S50SV1-R3000 - 1038545-FF02S50SV1-R3000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FF02S50SV1-R3000
1038545-FF02S50SV1-R3000
FFC, FPC (FlatFlexible) Connectors - FF02S50SV1-R3000 1038545-FF02S50SV1-R3000
Manufacturer: JAE Electronics Win Source Part Number: 1038545-FF02S50SV1-R 3000 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 50V Current Rating: 0.35A per Contact Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 1038545-FF02S50SV1-R3000
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Voltage Rating: 50V
Current Rating: 0.35A per Contact
Height Above Board: 0.036" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.12mm
Locking Feature: Flip Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Housing Color: White
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1038545-FF02S50SV1-R3000
Product Name FFC, FPC (FlatFlexible) Connectors - FF02S50SV1-R3000
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
SMA Female Connector, RG174/U - 8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details