CONN FPC BOTTOM 40POS 0.30MM R/A Product overview: FF02S40SV1-R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FF02S40SV1-R3000
"40 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Manufacturer: JAE Electronics
Win Source Part Number: 803650-FF02S40SV1-R3
Packaging: Reel
Number of Positions: 40
Pitch: 0.012" (0.30mm)
Mounting Style: Surface Mount, Right Angle
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.12mm
Locking Feature: Flip Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Housing Color: White
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.35A per Contact
CONN FPC BOTTOM 40POS 0.30MM R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-FF02S40SV1-R3000 | 670-2619-2-ND | 803650-FF02S40SV1-R3000 | FF02S40SV1-R3000 |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - FF02S40SV1-R3000 | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.3 amps | 0.3 amps | 0.3 amps | |
| Connector Type | FPC / FFC |