JAE Electronics, Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FF02S35SV1-R3000

Description
Win Source Part Number: 1190536-FF02S35SV1-R 3000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FF02S Number of Positions: 35 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 3,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black Alternative Parts (Cross-Reference): FF02S35SV1R3000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.35A per Contact HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: FF02S35SV1-ND,670-17 10-ND,-670-1710-2,-6 70-1710-1,-670-1710, -670-1710-ND,-FF02S3 5SV1,670-1710-6,-FF0 2S35SV1-ND,670-1710, 670-1710-2,-670-1710 -1-ND,FF02S35SV1R300 0,-FF02S35SV1-R3000, 670-1710-1,FF02S35SV 1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1190536-FF02S35SV1-R 3000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FF02S Number of Positions: 35 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 3,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black Alternative Parts (Cross-Reference): FF02S35SV1R3000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.35A per Contact HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: FF02S35SV1-ND,670-17 10-ND,-670-1710-2,-6 70-1710-1,-670-1710, -670-1710-ND,-FF02S3 5SV1,670-1710-6,-FF0 2S35SV1-ND,670-1710, 670-1710-2,-670-1710 -1-ND,FF02S35SV1R300 0,-FF02S35SV1-R3000, 670-1710-1,FF02S35SV 1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1190536-FF02S35SV1-R3000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1190536-FF02S35SV1-R3000
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1190536-FF02S35SV1-R3000
Win Source Part Number: 1190536-FF02S35SV1-R 3000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FF02S Number of Positions: 35 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 3,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black Alternative Parts (Cross-Reference): FF02S35SV1R3000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.35A per Contact HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: FF02S35SV1-ND,670-17 10-ND,-670-1710-2,-6 70-1710-1,-670-1710, -670-1710-ND,-FF02S3 5SV1,670-1710-6,-FF0 2S35SV1-ND,670-1710, 670-1710-2,-670-1710 -1-ND,FF02S35SV1R300 0,-FF02S35SV1-R3000, 670-1710-1,FF02S35SV 1 Product Status: Obsolete

Win Source Part Number: 1190536-FF02S35SV1-R3000
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: FF02S
Number of Positions: 35
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.12mm
Locking Feature: Flip Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Housing Color: White
Standard Package: 3,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
Alternative Parts (Cross-Reference): FF02S35SV1R3000;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.35A per Contact
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: FF02S35SV1-ND,670-1710-ND,-670-1710-2,-670-1710-1,-670-1710,-670-1710-ND,-FF02S35SV1,670-1710-6,-FF02S35SV1-ND,670-1710,670-1710-2,-670-1710-1-ND,FF02S35SV1R3000,-FF02S35SV1-R3000,670-1710-1,FF02S35SV1
Product Status: Obsolete

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 670-1710-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
670-1710-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 670-1710-2-ND
"35 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"35 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-FF02S35SV1-R3000
Electronic Connector 399-FF02S35SV1-R3000
CONN FPC BOTTOM 35POS 0.30MM R/A Product overview: FF02S35SV1-R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FF02S35SV1-R3000 can be used for catalog matching and distributor lookup.

CONN FPC BOTTOM 35POS 0.30MM R/A Product overview: FF02S35SV1-R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FF02S35SV1-R3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1190536-FF02S35SV1-R3000 670-1710-2-ND 399-FF02S35SV1-R3000
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector
Termination Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.3 amps 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - A28758-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers