JAE Electronics, Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FF0239SS1

Description
Win Source Part Number: 1378416-FF0239SS1 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FF02 Package: Tray Product Status: Obsolete Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.35A per Contact Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Number of Positions: 39 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: White Pitch: 0.012" (0.30mm) Actuator Material: Polyphenylene Sulfide (PPS) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Height Above Board: 0.047" (1.20mm) Locking Feature: Flip Lock Cable End Type: Straight Actuator Color: Black Mating Cycles: 20
Request a Quote Datasheet
Description
Win Source Part Number: 1378416-FF0239SS1 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FF02 Package: Tray Product Status: Obsolete Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.35A per Contact Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Number of Positions: 39 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: White Pitch: 0.012" (0.30mm) Actuator Material: Polyphenylene Sulfide (PPS) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Height Above Board: 0.047" (1.20mm) Locking Feature: Flip Lock Cable End Type: Straight Actuator Color: Black Mating Cycles: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1378416-FF0239SS1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1378416-FF0239SS1
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1378416-FF0239SS1
Win Source Part Number: 1378416-FF0239SS1 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FF02 Package: Tray Product Status: Obsolete Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.35A per Contact Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Number of Positions: 39 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: White Pitch: 0.012" (0.30mm) Actuator Material: Polyphenylene Sulfide (PPS) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Height Above Board: 0.047" (1.20mm) Locking Feature: Flip Lock Cable End Type: Straight Actuator Color: Black Mating Cycles: 20

Win Source Part Number: 1378416-FF0239SS1
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FF02
Package: Tray
Product Status: Obsolete
Features: Zero Insertion Force (ZIF)
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.35A per Contact
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Number of Positions: 39
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Housing Color: White
Pitch: 0.012" (0.30mm)
Actuator Material: Polyphenylene Sulfide (PPS)
Housing Material: Liquid Crystal Polymer (LCP)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.12mm
Height Above Board: 0.047" (1.20mm)
Locking Feature: Flip Lock
Cable End Type: Straight
Actuator Color: Black
Mating Cycles: 20

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - FF0239SS1 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
FF0239SS1
FFC, FPC (Flat Flexible) Connector Assemblies FF0239SS1
CONN FPC BOTTOM 39POS 0.30MM R/A

CONN FPC BOTTOM 39POS 0.30MM R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1378416-FF0239SS1 FF0239SS1
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details