JAE Electronics, Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FF0215SS1-R3000

Description
Win Source Part Number: 1378415-FF0215SS1-R3 000 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FF02 Product Status: Obsolete Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.35A per Contact Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Number of Positions: 15 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: White Pitch: 0.012" (0.30mm) Actuator Material: Polyphenylene Sulfide (PPS) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Height Above Board: 0.047" (1.20mm) Locking Feature: Flip Lock Cable End Type: Straight Actuator Color: Black Mating Cycles: 20
Request a Quote Datasheet
Description
Win Source Part Number: 1378415-FF0215SS1-R3 000 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FF02 Product Status: Obsolete Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.35A per Contact Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Number of Positions: 15 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: White Pitch: 0.012" (0.30mm) Actuator Material: Polyphenylene Sulfide (PPS) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Height Above Board: 0.047" (1.20mm) Locking Feature: Flip Lock Cable End Type: Straight Actuator Color: Black Mating Cycles: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1378415-FF0215SS1-R3000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1378415-FF0215SS1-R3000
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1378415-FF0215SS1-R3000
Win Source Part Number: 1378415-FF0215SS1-R3 000 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FF02 Product Status: Obsolete Features: Zero Insertion Force (ZIF) Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.35A per Contact Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Number of Positions: 15 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: White Pitch: 0.012" (0.30mm) Actuator Material: Polyphenylene Sulfide (PPS) Housing Material: Liquid Crystal Polymer (LCP) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.12mm Height Above Board: 0.047" (1.20mm) Locking Feature: Flip Lock Cable End Type: Straight Actuator Color: Black Mating Cycles: 20

Win Source Part Number: 1378415-FF0215SS1-R3000
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FF02
Product Status: Obsolete
Features: Zero Insertion Force (ZIF)
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4051
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.35A per Contact
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Number of Positions: 15
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Housing Color: White
Pitch: 0.012" (0.30mm)
Actuator Material: Polyphenylene Sulfide (PPS)
Housing Material: Liquid Crystal Polymer (LCP)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.12mm
Height Above Board: 0.047" (1.20mm)
Locking Feature: Flip Lock
Cable End Type: Straight
Actuator Color: Black
Mating Cycles: 20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1378415-FF0215SS1-R3000
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details