JAE Electronics, Inc. FFC, FPC (FlatFlexible) Connectors - FB8S045JA1R2000 FB8S045JA1R2000

Description
Manufacturer: JAE Electronics Win Source Part Number: 774439-FB8S045JA1R20 00 Series: FB8 Packaging: Reel package Number of Positions: 45 Pitch: 0.012" (0.30mm) Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Current Rating: 0.35A per Contact Height Above Board: 0.047" (1.20mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Rotary Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: JAE Electronics Win Source Part Number: 774439-FB8S045JA1R20 00 Series: FB8 Packaging: Reel package Number of Positions: 45 Pitch: 0.012" (0.30mm) Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Current Rating: 0.35A per Contact Height Above Board: 0.047" (1.20mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Rotary Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - FB8S045JA1R2000 - 774439-FB8S045JA1R2000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FB8S045JA1R2000
774439-FB8S045JA1R2000
FFC, FPC (FlatFlexible) Connectors - FB8S045JA1R2000 774439-FB8S045JA1R2000
Manufacturer: JAE Electronics Win Source Part Number: 774439-FB8S045JA1R20 00 Series: FB8 Packaging: Reel package Number of Positions: 45 Pitch: 0.012" (0.30mm) Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Current Rating: 0.35A per Contact Height Above Board: 0.047" (1.20mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Rotary Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: JAE Electronics
Win Source Part Number: 774439-FB8S045JA1R2000
Series: FB8
Packaging: Reel package
Number of Positions: 45
Pitch: 0.012" (0.30mm)
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.35A per Contact
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Locking Feature: Rotary Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 774439-FB8S045JA1R2000
Product Name FFC, FPC (FlatFlexible) Connectors - FB8S045JA1R2000
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers