JAE Electronics, Inc. Flat Flex Cables (FFC, FPC) - FB8S029JA1R2000 FB8S029JA1R2000

Description
Manufacturer: JAE Electronics Win Source Part Number: 871526-FB8S029JA1R20 00 Series: FB8 Operating Temperature Range: -40°C ~ 85°C Features: 29 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 871526-FB8S029JA1R20 00 Series: FB8 Operating Temperature Range: -40°C ~ 85°C Features: 29 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - FB8S029JA1R2000 - 871526-FB8S029JA1R2000 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - FB8S029JA1R2000
871526-FB8S029JA1R2000
Flat Flex Cables (FFC, FPC) - FB8S029JA1R2000 871526-FB8S029JA1R2000
Manufacturer: JAE Electronics Win Source Part Number: 871526-FB8S029JA1R20 00 Series: FB8 Operating Temperature Range: -40°C ~ 85°C Features: 29 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051

Manufacturer: JAE Electronics
Win Source Part Number: 871526-FB8S029JA1R2000
Series: FB8
Operating Temperature Range: -40°C ~ 85°C
Features: 29 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 871526-FB8S029JA1R2000
Product Name Flat Flex Cables (FFC, FPC) - FB8S029JA1R2000
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details