JAE Electronics, Inc. Electronic Connector FB10S061JT1R6000

Description
CONN FPC BOTTOM 61POS 0.3MM R/A Product overview: FB10S061JT1R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FB10S061JT1R6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FPC BOTTOM 61POS 0.3MM R/A Product overview: FB10S061JT1R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FB10S061JT1R6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-FB10S061JT1R6000
Electronic Connector 399-FB10S061JT1R6000
CONN FPC BOTTOM 61POS 0.3MM R/A Product overview: FB10S061JT1R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FB10S061JT1R6000 can be used for catalog matching and distributor lookup.

CONN FPC BOTTOM 61POS 0.3MM R/A Product overview: FB10S061JT1R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FB10S061JT1R6000 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1378409-FB10S061JT1R6000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1378409-FB10S061JT1R6000
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1378409-FB10S061JT1R6000
Win Source Part Number: 1378409-FB10S061JT1R 6000 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: FB10 Package: Tape & Reel Product Status: Last Time Buy Features: Zero Insertion Force (ZIF) Base Product Number: FB10S061 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 ECCN: EAR99 Current Rating (Amps): 0.35A Contact Finish: Gold Contact Finish Thickness: 1.25µin (0.03µm) Number of Positions: 61 Termination: Solder Contact Material: Phosphor Bronze Voltage Rating: 50V Housing Color: White Pitch: 0.012" (0.30mm) Actuator Material: Plastic Housing Material: Plastic Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Height Above Board: 0.035" (0.88mm) Locking Feature: Flip Lock Cable End Type: Tabbed or Tapered Actuator Color: Black Mating Cycles: 20 California Prop 65: Warning Information

Win Source Part Number: 1378409-FB10S061JT1R6000
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: FB10
Package: Tape & Reel
Product Status: Last Time Buy
Features: Zero Insertion Force (ZIF)
Base Product Number: FB10S061
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4051
ECCN: EAR99
Current Rating (Amps): 0.35A
Contact Finish: Gold
Contact Finish Thickness: 1.25µin (0.03µm)
Number of Positions: 61
Termination: Solder
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Housing Color: White
Pitch: 0.012" (0.30mm)
Actuator Material: Plastic
Housing Material: Plastic
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Height Above Board: 0.035" (0.88mm)
Locking Feature: Flip Lock
Cable End Type: Tabbed or Tapered
Actuator Color: Black
Mating Cycles: 20
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-FB10S061JT1R6000 1378409-FB10S061JT1R6000
Product Name Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products