JAE Electronics, Inc. FFC, FPC (FlatFlexible) Connectors - FB10S061JA2R6000 FB10S061JA2R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1037830-FB10S061JA2R 6000 Packaging: Reel - TR Number of Positions: 61 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 50V Current Rating: 0.35A Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tabbed or Tapered Housing Material: Plastic Actuator Material: Plastic Housing Color: White Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1037830-FB10S061JA2R 6000 Packaging: Reel - TR Number of Positions: 61 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 50V Current Rating: 0.35A Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tabbed or Tapered Housing Material: Plastic Actuator Material: Plastic Housing Color: White Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - FB10S061JA2R6000 - 1037830-FB10S061JA2R6000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FB10S061JA2R6000
1037830-FB10S061JA2R6000
FFC, FPC (FlatFlexible) Connectors - FB10S061JA2R6000 1037830-FB10S061JA2R6000
Manufacturer: JAE Electronics Win Source Part Number: 1037830-FB10S061JA2R 6000 Packaging: Reel - TR Number of Positions: 61 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 50V Current Rating: 0.35A Height Above Board: 0.036" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tabbed or Tapered Housing Material: Plastic Actuator Material: Plastic Housing Color: White Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C to 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 1037830-FB10S061JA2R6000
Packaging: Reel - TR
Number of Positions: 61
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Voltage Rating: 50V
Current Rating: 0.35A
Height Above Board: 0.036" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tabbed or Tapered
Housing Material: Plastic
Actuator Material: Plastic
Housing Color: White
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1037830-FB10S061JA2R6000
Product Name FFC, FPC (FlatFlexible) Connectors - FB10S061JA2R6000
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details