JAE Electronics, Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FB10S031JA2R6000

Description
Win Source Part Number: 1128984-FB10S031JA2R 6000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FB10 Number of Positions: 31 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tabbed or Tapered Housing Material: Plastic Actuator Material: Plastic Housing Color: White Standard Package: 6,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.35A HTSUS: 8536.69.4051 Mfr: JAE Electronics Other Names: 670-2663-2,670-2663- 1,670-2663-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1128984-FB10S031JA2R 6000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FB10 Number of Positions: 31 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tabbed or Tapered Housing Material: Plastic Actuator Material: Plastic Housing Color: White Standard Package: 6,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.35A HTSUS: 8536.69.4051 Mfr: JAE Electronics Other Names: 670-2663-2,670-2663- 1,670-2663-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1128984-FB10S031JA2R6000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1128984-FB10S031JA2R6000
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1128984-FB10S031JA2R6000
Win Source Part Number: 1128984-FB10S031JA2R 6000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FB10 Number of Positions: 31 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tabbed or Tapered Housing Material: Plastic Actuator Material: Plastic Housing Color: White Standard Package: 6,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.35A HTSUS: 8536.69.4051 Mfr: JAE Electronics Other Names: 670-2663-2,670-2663- 1,670-2663-6 Product Status: Obsolete

Win Source Part Number: 1128984-FB10S031JA2R6000
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: FB10
Number of Positions: 31
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tabbed or Tapered
Housing Material: Plastic
Actuator Material: Plastic
Housing Color: White
Standard Package: 6,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.35A
HTSUS: 8536.69.4051
Mfr: JAE Electronics
Other Names: 670-2663-2,670-2663-1,670-2663-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1128984-FB10S031JA2R6000
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details