JAE Electronics, Inc. Electronic Connector FA5S050HP1R3000

Description
CONN FPC BOTTOM 50POS 0.50MM R/A Product overview: FA5S050HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S050HP1R3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FPC BOTTOM 50POS 0.50MM R/A Product overview: FA5S050HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S050HP1R3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 399-FA5S050HP1R3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-FA5S050HP1R3000
Electronic Connector 399-FA5S050HP1R3000
CONN FPC BOTTOM 50POS 0.50MM R/A Product overview: FA5S050HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S050HP1R3000 can be used for catalog matching and distributor lookup.

CONN FPC BOTTOM 50POS 0.50MM R/A Product overview: FA5S050HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S050HP1R3000 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1161532-FA5S050HP1R3000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1161532-FA5S050HP1R3000
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1161532-FA5S050HP1R3000
Win Source Part Number: 1161532-FA5S050HP1R3 000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FA5 Number of Positions: 50 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.057" (1.45mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 3,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: White ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.8A per Contact HTSUS: 8536.69.4051 Mfr: JAE Electronics Base Product Number: FA5S050H

Win Source Part Number: 1161532-FA5S050HP1R3000
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: FA5
Number of Positions: 50
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.057" (1.45mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 3,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: White
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.8A per Contact
HTSUS: 8536.69.4051
Mfr: JAE Electronics
Base Product Number: FA5S050H

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-FA5S050HP1R3000 1161532-FA5S050HP1R3000
Product Name Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details