JAE Electronics, Inc. Electronic Connector FA5S040HP1R3000

Description
FFC & FPC Connectors 40P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S040HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S040HP1R3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC & FPC Connectors 40P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S040HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S040HP1R3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 399-FA5S040HP1R3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-FA5S040HP1R3000
Electronic Connector 399-FA5S040HP1R3000
FFC & FPC Connectors 40P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S040HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S040HP1R3000 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 40P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S040HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S040HP1R3000 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - FA5S040HP1R3000 - 204032-FA5S040HP1R3000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FA5S040HP1R3000
204032-FA5S040HP1R3000
FFC, FPC (FlatFlexible) Connectors - FA5S040HP1R3000 204032-FA5S040HP1R3000
Manufacturer: JAE Electronics Win Source Part Number: 204032-FA5S040HP1R30 00 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.8A per Contact Height Above Board: 0.057" (1.45mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 20 Family Name: FA5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: White Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 204032-FA5S040HP1R3000
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.8A per Contact
Height Above Board: 0.057" (1.45mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Family Name: FA5
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Color: White
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - FA5S040HP1R3000 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
FA5S040HP1R3000
FFC, FPC (Flat Flexible) Connector Assemblies FA5S040HP1R3000
CONN FPC BOTTOM 40POS 0.50MM R/A

CONN FPC BOTTOM 40POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-FA5S040HP1R3000 204032-FA5S040HP1R3000 FA5S040HP1R3000
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - FA5S040HP1R3000 FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details