JAE Electronics, Inc. Flat Flex Cables (FFC, FPC) - FA5S040HP1 FA5S040HP1

Description
Manufacturer: JAE Electronics Win Source Part Number: 852070-FA5S040HP1 Series: FA5 Features: Position Connector Package: Strip Family Name: FA5S040H Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -670-1706, FA5S040HP1-ND, -670-1706-1-ND, 670-1706, -670-1706-1, -FA5S040HP1, -670-1706-2, -670-1706-ND
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 852070-FA5S040HP1 Series: FA5 Features: Position Connector Package: Strip Family Name: FA5S040H Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -670-1706, FA5S040HP1-ND, -670-1706-1-ND, 670-1706, -670-1706-1, -FA5S040HP1, -670-1706-2, -670-1706-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - FA5S040HP1 - 852070-FA5S040HP1 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - FA5S040HP1
852070-FA5S040HP1
Flat Flex Cables (FFC, FPC) - FA5S040HP1 852070-FA5S040HP1
Manufacturer: JAE Electronics Win Source Part Number: 852070-FA5S040HP1 Series: FA5 Features: Position Connector Package: Strip Family Name: FA5S040H Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: -670-1706, FA5S040HP1-ND, -670-1706-1-ND, 670-1706, -670-1706-1, -FA5S040HP1, -670-1706-2, -670-1706-ND

Manufacturer: JAE Electronics
Win Source Part Number: 852070-FA5S040HP1
Series: FA5
Features: Position Connector
Package: Strip
Family Name: FA5S040H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: -670-1706, FA5S040HP1-ND, -670-1706-1-ND, 670-1706, -670-1706-1, -FA5S040HP1, -670-1706-2, -670-1706-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 852070-FA5S040HP1
Product Name Flat Flex Cables (FFC, FPC) - FA5S040HP1
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details