JAE Electronics, Inc. Flat Flex Cables (FFC, FPC) - FA5S024HP1R3000 FA5S024HP1R3000

Description
Manufacturer: JAE Electronics Win Source Part Number: 871452-FA5S024HP1R30 00 Series: FA5 Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: FA5S024H Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 871452-FA5S024HP1R30 00 Series: FA5 Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: FA5S024H Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - FA5S024HP1R3000 - 871452-FA5S024HP1R3000 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - FA5S024HP1R3000
871452-FA5S024HP1R3000
Flat Flex Cables (FFC, FPC) - FA5S024HP1R3000 871452-FA5S024HP1R3000
Manufacturer: JAE Electronics Win Source Part Number: 871452-FA5S024HP1R30 00 Series: FA5 Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: FA5S024H Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051

Manufacturer: JAE Electronics
Win Source Part Number: 871452-FA5S024HP1R3000
Series: FA5
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: FA5S024H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 871452-FA5S024HP1R3000
Product Name Flat Flex Cables (FFC, FPC) - FA5S024HP1R3000
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details