JAE Electronics, Inc. Electronic Connector FA5S020HP1R3000

Description
FFC & FPC Connectors 20P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S020HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S020HP1R3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC & FPC Connectors 20P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S020HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S020HP1R3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 399-FA5S020HP1R3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-FA5S020HP1R3000
Electronic Connector 399-FA5S020HP1R3000
FFC & FPC Connectors 20P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S020HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S020HP1R3000 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 20P PCB-to-FPC R/A LO-PROFILE Product overview: FA5S020HP1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FA5S020HP1R3000 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - FA5S020HP1R3000 - 204031-FA5S020HP1R3000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FA5S020HP1R3000
204031-FA5S020HP1R3000
FFC, FPC (FlatFlexible) Connectors - FA5S020HP1R3000 204031-FA5S020HP1R3000
Manufacturer: JAE Electronics Win Source Part Number: 204031-FA5S020HP1R30 00 Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.8A per Contact Height Above Board: 0.057" (1.45mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: White Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 204031-FA5S020HP1R3000
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.8A per Contact
Height Above Board: 0.057" (1.45mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Color: White
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-FA5S020HP1R3000 204031-FA5S020HP1R3000
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - FA5S020HP1R3000
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products