"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Board Edge, Cutout"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 670-2105-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Board Edge, Cutout |
| Voltage Rating | 50 volts |